The S1G87Z-080S16 is a pinion shaft with 16 teeth, a 80 diametral pitch, and a 0.1875-inch face width, machined from 303 stainless steel with a 20° pressure angle. It has a pitch diameter of 0.2000 inches and an outside diameter of 0.225 inches.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1G87Z-080S16 |
| Product Name | 80 D.P., 16 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 16 |
| Design | English |
| Pressure Angle | 20° |