The S1G87Z-080S12 is a pinion shaft made of 303 stainless steel with 12 teeth, a 0.1875 inch face width, and a 20° pressure angle, designed for use in gear trains to transfer torque. It has a pitch diameter of 0.1500 inches and an outside diameter of 0.175 inches, with a tolerance of +0.0000/-0.0002 inches on the shaft diameter and +0.000/-0.002 inches on the pitch diameter. The part is mounted as a precision component with no additional mounting hardware specified.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1G87Z-080S12 |
| Product Name | 80 D.P., 12 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 12 |
| Design | English |
| Pressure Angle | 20° |