S1G87Z-080S10 is a pinion shaft with 10 teeth, 80 diametral pitch, 0.1875-inch face width, and a 0.150-inch pitch diameter, machined from 303 stainless steel with a 20° pressure angle and a 0.125-inch shaft diameter.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1G87Z-080S10 |
| Product Name | 80 D.P., 10 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 10 |
| Design | English |
| Pressure Angle | 20° |