The S1G87Z-072S16 is a 72 diametral pitch, 16-teeth pinion shaft made of 303 stainless steel with a 0.1875 inch face width and a 20° pressure angle, designed for torque transfer in gear trains. It has a pitch diameter of 0.2222 inches and an outer diameter of 0.250 inches, with a shaft diameter of 0.222 inches. The part features precision machining and is intended for applications requiring corrosion resistance and strength.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1G87Z-072S16 |
| Product Name | 72 D.P., 16 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 16 |
| Design | English |
| Pressure Angle | 20° |