The S1G87Z-072S14 is a pinion shaft with 72 diametral pitch, 14 teeth, and a 0.1875-inch face width, made from 303 stainless steel, designed for use in gear trains where integrated shaft and gear geometry increases torque tolerance. It has a 0.2188-inch outside diameter and a 0.250-inch pitch diameter, with a 20° pressure angle. The part is mounted as a one-piece precision component.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1G87Z-072S14 |
| Product Name | 72 D.P., 14 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 14 |
| Design | English |
| Pressure Angle | 20° |