S1G85Z-096S14 is a pinion shaft with 96 diametral pitch, 14 teeth, and a 0.1875 inch face width, machined from 303 stainless steel for use in gear trains. It has a 20° pressure angle and a pitch diameter of 0.1250 inches with a shaft outer diameter of 0.167 inches, specified within tolerances of +0.0000/-0.0002 inches for the bore and +0.000/-0.002 inches for the outer diameter.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1G85Z-096S14 |
| Product Name | 96 D.P., 14 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 14 |
| Design | English |
| Pressure Angle | 20° |