S1G85Z-096S12 is a 96-diametral pitch, 12-tooth pinion shaft made of 303 stainless steel, with a 0.1875-inch face width and a 20-degree pressure angle. The shaft has a pitch diameter of 1.000 inch and an outside diameter of 0.146 inch, with a tolerance of +0.0000 / -0.0002 inch on the bore. The part is designed for use in gear trains where integrated shafting improves torque handling.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1G85Z-096S12 |
| Product Name | 96 D.P., 12 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 12 |
| Design | English |
| Pressure Angle | 20° |