S1G85Z-080S12 is a pinion shaft with 80 diametral pitch, 12 teeth, a 0.1875-inch face width, and a 20-degree pressure angle, machined from 303 stainless steel. The shaft has an outside diameter of 0.175 inch and a pitch diameter of 0.1500 inch, with a tolerance of +0.0000/-0.0002 inch on the bore and +0.000/-0.002 inch on the outer diameter. The part is designed for gear train applications requiring torque transfer through an integrated shaft-gear design.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1G85Z-080S12 |
| Product Name | 80 D.P., 12 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 12 |
| Design | English |
| Pressure Angle | 20° |