S1G85Z-080S10 is a pinion shaft with 80 diametral pitch, 10 teeth, and a 0.1875 inch face width, machined from 303 stainless steel with a 20° pressure angle. It has an outer diameter of 0.150 inch and a pitch diameter of 0.1250 inch, with tolerances of +0.0000/-0.0002 inch on the pitch diameter and +0.000/-0.002 inch on the outer diameter. The shaft is designed for use in precision gear trains where torque transmission and corrosion resistance are required.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1G85Z-080S10 |
| Product Name | 80 D.P., 10 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 10 |
| Design | English |
| Pressure Angle | 20° |