Pinion shafts made of 303 stainless steel with a 20° pressure angle, 72 teeth, and a pitch diameter of 0.1389 inch. The shaft has a 0.167-inch outside diameter and a 0.125-inch bore diameter. The face width is 0.1875 inch. Based on the series data shown, each shaft is machined as a single piece for increased torque tolerance.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1G85Z-072S10 |
| Product Name | 72 D.P., 10 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 10 |
| Design | English |
| Pressure Angle | 20° |