S1G84Z-120S12 is a 120 diametral pitch, 12-tooth pinion shaft made of 303 stainless steel with a 20° pressure angle and a 0.117 inch outside diameter. The shaft has a 0.125 inch bore diameter and a 0.1875 inch face width.
You May Also Need:
Shafts
Bearings
Couplings
In a gear train, the pinion shaft transfers applied force to the gears in the train. To increase their ability to tolerate more torque, we machine the pinion into a single piece of shafting.
Material: 303 Stainless Steel
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1G84Z-120S12 |
| Product Name | 120 D.P., 12 Teeth, 0.1875" Face width, 20° Pressure Angle, 303 Stainless Steel gear |
| Gear Type | Spur; Rack; Pinion |
| Number of Teeth | 12 |
| Design | English |
| Pressure Angle | 20° |