The S1F96Z-E064S050 is a 64 pitch cluster gear with a 0.2498 inch bore and 20° pressure angle, made of 303 stainless steel, designed for shaft-mounted applications. It has 50 teeth, a pitch diameter of 0.7813 inches, and an outside diameter of 0.8125 inches, with a concentricity tolerance of 0.0003 inch and a 0.3750 inch boss diameter. The gear uses a #4-40 set screw for mounting and includes a 5/32 inch sub-drill. It is part of a series that includes variant styles D and E for different mounting configurations.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F96Z-E064S050 |
| Product Name | AGMA 10 .2498 Bore 20° Pressure Angle |
| Gear Type | Cluster; Rack |