The S1F96Z-E064S040 is a 64-pitch cluster gear with a 0.2498-inch bore and 20° pressure angle, made of 303 stainless steel, designed for use in mechanical assemblies requiring precise gear meshing. It has a pitch diameter of 0.6250 inches and an outer diameter of 0.6563 inches, with a 0.070-inch sub-drill hole and a #4-40 set screw for shaft retention. The gear is concentric within 0.0003 inches, and the bore tolerance is +0.0005/-0.0000 inches. It is part of the S1F(7,9)6Z series, withStyle E mounting.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F96Z-E064S040 |
| Product Name | AGMA 10 .2498 Bore 20° Pressure Angle |
| Gear Type | Cluster; Rack |