Stock Drive Products & Sterling Instrument - SDP/SI AGMA 10 .2498 Bore 20° Pressure Angle S1F96Z-E048S030

Description
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time. Call us: 516-328-3300
Request a Quote
Description
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S1F96Z-E048S030 is a 48 pitch cluster gear with 30 teeth, a 0.2498 inch bore, and a 0.500 inch hub diameter, designed for use in applications requiring precise motion transmission. It has a 20° pressure angle and a 0.6250 inch pitch diameter with a 0.6667 inch outer diameter. The gear includes a ½ inch diameter hub with concentricity within 0.0003 inch and is machined from 303 stainless steel. It features a #4-40 set screw for shaft retention.

Datasheet Summary
Powered by GS/AI

S1F96Z-E048S030 is a 48 pitch cluster gear with 30 teeth, a 0.2498 inch bore, and a 0.500 inch hub diameter, designed for use in applications requiring precise motion transmission. It has a 20° pressure angle and a 0.6250 inch pitch diameter with a 0.6667 inch outer diameter. The gear includes a ½ inch diameter hub with concentricity within 0.0003 inch and is machined from 303 stainless steel. It features a #4-40 set screw for shaft retention.

Suppliers

Company
Product
Description
Supplier Links
AGMA 10 .2498 Bore 20° Pressure Angle - S1F96Z-E048S030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
AGMA 10 .2498 Bore 20° Pressure Angle
S1F96Z-E048S030
AGMA 10 .2498 Bore 20° Pressure Angle S1F96Z-E048S030
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time. Call us: 516-328-3300

Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1F96Z-E048S030
Product Name AGMA 10 .2498 Bore 20° Pressure Angle
Gear Type Cluster; Rack
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 9 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N24009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10C600 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.75, 35 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 35
Design Metric
View Details
32 D.P., 20 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design English
View Details