Stock Drive Products & Sterling Instrument - SDP/SI AGMA 10 .2498 Bore 20° Pressure Angle S1F96Z-E048S025

Description
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time. Call us: 516-328-3300
Request a Quote
Description
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1F96Z-E048S025 is a 48 pitch cluster gear with 25 teeth, a 0.2498 inch bore, and a 0.5208 inch pitch diameter, designed for inch-based mechanical systems. It features a 20° pressure angle, a 0.5625 inch outer diameter, and a 1/2 inch hub diameter with a concentricity tolerance of 0.0003 inch. The gear is made from 303 stainless steel and uses a #4-40 set screw for shaft mounting. A 5/32 inch sub-drill is provided for secondary mounting. This part is one variant in the S1F96Z-E048S series of cluster gears.

Datasheet Summary
Powered by GS/AI

The S1F96Z-E048S025 is a 48 pitch cluster gear with 25 teeth, a 0.2498 inch bore, and a 0.5208 inch pitch diameter, designed for inch-based mechanical systems. It features a 20° pressure angle, a 0.5625 inch outer diameter, and a 1/2 inch hub diameter with a concentricity tolerance of 0.0003 inch. The gear is made from 303 stainless steel and uses a #4-40 set screw for shaft mounting. A 5/32 inch sub-drill is provided for secondary mounting. This part is one variant in the S1F96Z-E048S series of cluster gears.

Suppliers

Company
Product
Description
Supplier Links
AGMA 10 .2498 Bore 20° Pressure Angle - S1F96Z-E048S025 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
AGMA 10 .2498 Bore 20° Pressure Angle
S1F96Z-E048S025
AGMA 10 .2498 Bore 20° Pressure Angle S1F96Z-E048S025
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time. Call us: 516-328-3300

Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1F96Z-E048S025
Product Name AGMA 10 .2498 Bore 20° Pressure Angle
Gear Type Cluster; Rack
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 13 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y48013 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 13
Design English
View Details
Module 0.5, 58 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05058 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 58
Design Metric
View Details
Module 0.5, 85 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05085 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 85
Design Metric
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10C300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details