S1F94Z-B080S050 is a style B cluster gear hub with 50 teeth, 0.6250 inch pitch diameter, 0.6500 inch outside diameter, and a 0.1873 inch bore, designed for use with set screws and constructed from 303 stainless steel. It features a 20° pressure angle, is concentric within 0.0003 inch, and uses a #4-40 set screw for mounting. The hub is 0.500 inch long and has a 0.040 inch through-drill for shaft retention.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F94Z-B080S050 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 50 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |