S1F94Z-B080S040 is a style B cluster gear hub with 40 teeth, an 80 pitch, and a 0.1873 inch bore, designed for mounting hubless gears. It has a 0.5000 inch pitch diameter, a 0.5250 inch outer diameter, and a 0.3750 inch hub diameter, all concentric within 0.0003 inch. The gear is made of 303 stainless steel and uses a #4-40 set screw for shaft retention. The part conforms to AGMA 10 standards and features a 0.040 inch sub-drill for mounting alignment.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F94Z-B080S040 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 40 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |