The S1F94Z-B072S060 is a 72 pitch cluster gear with 60 teeth, an outer diameter of 0.861 inch, and a pitch diameter of 0.8333 inch, manufactured from 303 stainless steel with a 0.1873 inch bore and a #4-40 set screw for secure mounting. It features a 20° pressure angle and concentricity within 0.0003 inch. The part is designed for use with hubless gears and adheres to AGMA 10 standards.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F94Z-B072S060 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 60 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |