S1F94Z-B072S050 is a 72-pitch cluster gear in Style B, made of 303 stainless steel, with 50 teeth, a pitch diameter of 0.6944 inch, and an outer diameter of 0.722 inch. It features a 0.1873 inch bore with a 0.0003 inch concentricity tolerance, a 0.3750 inch pitch diameter outer diameter, and a #4-40 set screw for shaft retention. The gear has a 20-degree pressure angle and is designed for use with hubless gears mounted on the same shaft. Dimensions include a 0.500 inch width and a 0.040 inch sub-drill depth.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F94Z-B072S050 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 50 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |