The S1F94Z-B072S038 is a style B cluster gear with 38 teeth, a pitch diameter of 0.5278 inch, and an outer diameter of 0.556 inch, made from 303 stainless steel. It has a 0.1873 inch bore with a 0.040 inch sub-drill, a 20° pressure angle, and is keyed for a #4-40 set screw. Concentricity is held within 0.0003 inch. It is part of a 72-pitch AGMA 10 series designed for mounting on shafts with hubless gears.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F94Z-B072S038 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 38 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |