The S1F94Z-B072S035 is a 72-pitch cluster gear in Style B, made of 303 stainless steel, with 35 teeth, a pitch diameter of 0.4861 inches, and an outer diameter of 0.514 inches. It features a 0.1873-inch bore with a concentricity tolerance of 0.0003 inch, secured by a #4-40 set screw. The gear is designed for use in compact shaft assemblies and aligns with AGMA 10 standards for industrial applications.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F94Z-B072S035 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 35 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |