The S1F94Z-B072S030 is a style B cluster gear with 30 teeth, a pitch diameter of 0.4167 inch, and an outer diameter of 0.444 inch, made of 303 stainless steel. It features a 0.1873 inch bore, a 20-degree pressure angle, and a #4-40 set screw for shaft retention. The gear is concentric within 0.0003 inch and mounted on an inch-based 72 pitch system. The design accommodates hubless gears of the S1268Z series for mounting.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F94Z-B072S030 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 30 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |