The S1F94Z-B064S025 is a style B cluster gear with 25 teeth, a pitch diameter of 0.3906 inch, and an outside diameter of 0.422 inch, machined from 303 stainless steel with a 0.1873 inch bore and a 1/8 inch sub-drill. It features a 64 pitch, 20-degree pressure angle, and a #4-40 set screw for secure mounting. The gear is concentric within 0.0003 inch and designed for use with hubless gears in the S1268Z series. The hob cut extends through the 0.3750 inch mounting diameter.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F94Z-B064S025 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 25 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |