S1F94Z-B048S024 is a 48 pitch, 20-degree pressure angle cluster gear made from 303 stainless steel, with a 0.3750-inch outside diameter, 0.5000-inch pitch diameter, and a 0.1873-inch bore, featuring a #4-40 set screw for mounting. It is designed for use in compact drivetrain applications and conforms to AGMA 10 standards. The gear's outside diameter and pitch diameter are concentric within 0.0003 inch. The 'B' style indicates a hubbed configuration with a drilled mounting interface.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F94Z-B048S024 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 24 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |