S1F94Z-B048S022 is a 48-pitch cluster gear with 22 teeth, an outside diameter of 0.500 inch, and a pitch diameter of 0.4583 inch, featuring a 0.1873 inch bore and a #4-40 set screw for mounting. It is made of 303 stainless steel and has a 20-degree pressure angle. The gear is concentric within 0.0003 inch and includes a hubless design compatible with S1268Z-series mounting hubs.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F94Z-B048S022 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 22 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |