S1F94Z-B048S020 is a 48 pitch, 20-tooth cluster gear in 303 stainless steel with a 0.1873-inch bore and a 0.3750-inch outer diameter, featuring a set screw for mounting. It has a 0.458-inch pitch diameter and is designed for use in compact gear assemblies. The unit is concentric within 0.0003 inch and machined with a #4-40 set screw and a 5/32-inch drill for subassembly. The hob cut extends through the mounting diameter.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F94Z-B048S020 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 20 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |