S1F76Z-D064S050 is a 64-pitch cluster gear with a 0.2498-inch bore and 20° pressure angle, made from 303 stainless steel, designed for mounting on shafts in compact drive systems. It has 50 teeth, a pitch diameter of 0.7813 inches, and an outer diameter of 0.8125 inches. The gear features a 0.3750-inch diameter hub with a concentricity tolerance of ±0.0003 inch, a 0.2498-inch bore with a tolerance of +0.0005/-0.0000 inch, and a #4-40 set screw for securing. The design includes a 5/32-inch sub-drill and is compatible with Style D hub mounting.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F76Z-D064S050 |
| Product Name | AGMA 10 .2498 Bore 20° Pressure Angle |
| Gear Type | Cluster; Rack |