Stock Drive Products & Sterling Instrument - SDP/SI AGMA 10 .2498 Bore 20° Pressure Angle S1F76Z-D064S030

Description
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time. Call us: 516-328-3300
Request a Quote
Description
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time. Call us: 516-328-3300
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1F76Z-D064S030 is a 30-tooth cluster gear with a 0.2498-inch bore and 64-pitch, 20-degree pressure angle teeth, designed for coaxial power transmission. It is manufactured from 303 stainless steel, features a 1/2-inch pitch diameter, and has a 0.500-inch outside diameter. The gear includes a 0.070-inch sub-drill and is secured with a #4-40 set screw. Concentricity is held within 0.0003 inch. The part is compatible with Style D mounting and is part of the S1F76Z-D064S series.

Datasheet Summary
Powered by GS/AI

The S1F76Z-D064S030 is a 30-tooth cluster gear with a 0.2498-inch bore and 64-pitch, 20-degree pressure angle teeth, designed for coaxial power transmission. It is manufactured from 303 stainless steel, features a 1/2-inch pitch diameter, and has a 0.500-inch outside diameter. The gear includes a 0.070-inch sub-drill and is secured with a #4-40 set screw. Concentricity is held within 0.0003 inch. The part is compatible with Style D mounting and is part of the S1F76Z-D064S series.

Suppliers

Company
Product
Description
Supplier Links
AGMA 10 .2498 Bore 20° Pressure Angle - S1F76Z-D064S030 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
AGMA 10 .2498 Bore 20° Pressure Angle
S1F76Z-D064S030
AGMA 10 .2498 Bore 20° Pressure Angle S1F76Z-D064S030
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time. Call us: 516-328-3300

Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.


Call us: 516-328-3300

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S1F76Z-D064S030
Product Name AGMA 10 .2498 Bore 20° Pressure Angle
Gear Type Cluster; Rack
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 90 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7090 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 90
Design Metric
View Details
Module 0.5, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY05B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Module 0.4, 20 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04020 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design Metric
View Details
Module 0.4, 12 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design Metric
View Details