S1F74Z-C080S050 is a 80-pitch cluster gear with 50 teeth, a 0.3750-inch pitch diameter, and a 0.6500-inch outside diameter, featuring a 0.1873-inch bore and a #4-40 set screw for mounting. It is made of 303 stainless steel, has a 20° pressure angle, and maintains concentricity within 0.0003 inch. The part uses Style C geometry with a 7/32-inch set screw and is designed for use with hubless gears mounted on compatible shafts.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-C080S050 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 50 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |