The S1F74Z-C072S060 is a cluster gear with 60 teeth, a pitch diameter of 0.8333 inches, and an outside diameter of 0.861 inches, machined from 303 stainless steel with a 0.1873 inch bore and 20° pressure angle. It uses a #4-40 set screw for shaft retention and is concentric within 0.0003 inch. The part is styled as Type C, with a 0.500 inch face width and a 5/32 inch drill for sub-drilling. It complies with AGMA 10 standards.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-C072S060 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 60 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |