The S1F74Z-C072S050 is a style C cluster gear with 50 teeth, a pitch diameter of 0.6944 inch, an outer diameter of 0.722 inch, and a bore size of 0.1873 inch, featuring a 20° pressure angle and made from 303 stainless steel. It includes a #4-40 set screw and is concentric within 0.0003 inch. The gear is mounted on a hub with a 0.500 inch overall height and a 0.370 inch hub diameter, and is designed for use with hubless gears in the S1268Z series. The gear meets AGMA 10 standards.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-C072S050 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 50 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |