S1F74Z-C072S038 is a 72-pitch cluster gear hub with 38 teeth, a 0.1873-inch bore, and a 0.500-inch outer diameter, made from 303 stainless steel. It features a 20-degree pressure angle and a concentricity tolerance of ±0.0003 inch. The hub uses a #4-40 set screw for shaft retention and includes a 5/32-inch drill for sub-drilling. Physical dimensions conform to Style C configuration.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-C072S038 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 38 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |