The S1F74Z-C072S035 is a 72-pitch cluster gear with 35 teeth, made of 303 stainless steel, featuring a 0.1873-inch bore, 0.500-inch outer diameter, and a 0.375-inch pitch diameter. It includes a #4-40 set screw for shaft retention, with concentricity within 0.0003 inch. The gear is designed for use with matching hubs and hubless gears in the S1268Z series, and its teeth are specified at a 20° pressure angle.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-C072S035 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 35 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |