S1F74Z-C064S032 is a 64-pitch cluster gear with 32 teeth, made of 303 stainless steel, featuring a 0.1873 in bore and a 0.500 in outside diameter. It has a 0.500 in pitch diameter, a 20° pressure angle, and a concentricity tolerance of ±0.0003 in. The gear is mounted using a #4-40 set screw and matches Style C configuration. All features apply to the S1F74Z-C064S series as documented.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-C064S032 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 32 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |