The S1F74Z-C064S030 is a 64 pitch cluster gear hub with a 0.1873 inch bore and 30 teeth, designed for use in compact transmission systems. It has an outer diameter of 0.500 inch and a pitch diameter of 0.4688 inch, with a concentricity tolerance of ±0.0003 inch. The component is made from 303 stainless steel and features a #4-40 set screw for shaft retention. It is machined to AGMA 10 quality standards.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-C064S030 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 30 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |