S1F74Z-C064S028 is a 64-pitch cluster gear with 28 teeth, an outside diameter of 0.469 inch, and a pitch diameter of 0.4375 inch, machined from 303 stainless steel with a 0.1873-inch bore and a 0.3750-inch mounting diameter. It features a 20° pressure angle and is concentric within 0.0003 inch. The gear is designed for use with a #4-40 set screw and is rated for inch-based applications per AGMA 10 standards.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-C064S028 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 28 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |