S1F74Z-C064S026 is a 64 pitch cluster gear with 26 teeth, a pitch diameter of 0.4063 inch, and an outer diameter of 0.438 inch, made from 303 stainless steel with a 0.1873 inch bore and a 4-40 set screw. It features a 20-degree pressure angle and is concentric within 0.0003 inch. The style C design includes a 0.500 inch overall length and a 5/32 inch sub-drill.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-C064S026 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 26 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |