The S1F74Z-C064S025 is a 64-pitch cluster gear hub in 303 stainless steel with a 0.1873-inch bore, 25 teeth, an outside diameter of 0.422 inch, and a pitch diameter of 0.3906 inch, featuring a #4-40 set screw and concentricity within 0.0003 inch. It is styled as Style C and designed for mounting with a hubless gear.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-C064S025 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 25 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |