The S1F74Z-C048S024 is a style C cluster gear with 24 teeth, a 48-pitch, and a 0.3750-inch pitch diameter, designed for mounting on shafts with a 0.1873-inch bore. It is made of 303 stainless steel and features a 0.500-inch outer diameter, a #4-40 set screw for secure fastening, and concentricity within 0.0003 inch. The gear has a 20-degree pressure angle and is intended for use in compact drive systems requiring precise motion control.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-C048S024 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal Rim. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 24 |
| Material | Stainless; Stainless Steel |
| AGMA | AGMA Q10 |