The S1F74Z-A080S060 is a hubless cluster gear with 60 teeth, 80 pitch, and a 20° pressure angle, made from 303 stainless steel. It has a bore diameter of 0.1873″ with a tolerance of ±0.0005″, an outer diameter of 0.7750″, and a pitch diameter of 0.7500″. The gear is centrally located within 0.0003″ and accepts a #4-40 set screw for mounting. It is designed for use with hubs and is part of a series offering various tooth counts and styles.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-A080S060 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal RIM. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 60 |
| Material | Stainless; Stainless Steel |