S1F74Z-A080S050 is a 80-pitch, 20° pressure angle cluster gear made of 303 stainless steel with a 0.1873-inch bore and 50 teeth, designed for use in precision mechanical systems. It has an pitch diameter of 0.6250 inches and an outer diameter of 0.6500 inches. The gear features a 1/8-inch thick hub and uses a #4-40 set screw for shaft retention. Concentricity is maintained within 0.0003 inch. The part is available in Style A configuration with a 3/8-inch flange diameter and a 5/32-inch drill for mounting. Hubless gears can be mounted on this component as referenced in the S1268Z series.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-A080S050 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal RIM. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 50 |
| Material | Stainless; Stainless Steel |