The S1F74Z-A072S050 is a 72 pitch, 30-tooth cluster gear made of 303 stainless steel with a 0.1873 inch bore, 0.5555 inch pitch diameter, and 0.583 inch outside diameter. It features a 20° pressure angle and is designed to be mounted with a #4-40 set screw. The gear is concentric within 0.0003 inch and includes a 0.040 inch sub-drill. It corresponds to Style A in the S1F74Z series for hubless gear mounting.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-A072S050 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal RIM. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 50 |
| Material | Stainless; Stainless Steel |