S1F74Z-A072S040 is a 72-pitch cluster gear made of 303 stainless steel with a 0.1873-inch bore, 30 teeth, a pitch diameter of 0.4167 inch, and an outer diameter of 0.444 inch. It features a 20-degree pressure angle, a concentricity tolerance of 0.0003 inch, and a #4-40 set screw for shaft retention. The gear is designed for use with hubless mounting systems and conforms to AGMA 10 standards.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-A072S040 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal RIM. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 40 |
| Material | Stainless; Stainless Steel |