The S1F74Z-A072S033 is a 72-pitch cluster gear made of 303 stainless steel, with 33 teeth, a pitch diameter of 0.4583 inch, and an outer diameter of 0.486 inch. It features a 0.1873 inch bore with a concentricity tolerance of ±0.0003 inch and a #4-40 set screw for shaft retention. The gear has a 20° pressure angle and is designed for use with hubless gears in the S1268Z series.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-A072S033 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal RIM. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 33 |
| Material | Stainless; Stainless Steel |