S1F74Z-A064S032 is a 64-pitch cluster gear made of 303 stainless steel, with 32 teeth, a 0.1873-inch bore, a 0.5000-inch pitch diameter, and a 0.531-inch outer diameter. It features a 20° pressure angle and a concentricity tolerance of ±0.0003 inch. The gear uses a #4-40 set screw for mounting and is designed for use with hubless gears in the S1268Z series. The mounting diameter is 0.3750 inch, and the part is compatible with inch-based systems.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-A064S032 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal RIM. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 32 |
| Material | Stainless; Stainless Steel |