The S1F74Z-A064S030 is a 64-pitch cluster gear made of 303 stainless steel with a 0.1873-inch bore, 30 teeth, a pitch diameter of 0.4688 inch, and an outer diameter of 0.500 inch. It features a 20° pressure angle and a concentricity tolerance of ±0.0003 inch. The gear includes a #4-40 set screw for mounting and is designed for use with hubless gears in the S1268Z- series. All dimensions and material specifications are conserved across the Style A variants in this series.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-A064S030 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal RIM. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 30 |
| Material | Stainless; Stainless Steel |