S1F74Z-A064S026 is a 64-pitch cluster gear with 26 teeth, a pitch diameter of 0.4063 inch, and an outer diameter of 0.438 inch, machined from 303 stainless steel with a 0.1873 inch bore and a #4-40 set screw for mounting. It has a 20° pressure angle and concentricity within 0.0003 inch. The gear design supports mounting with hubless gears per S1268Z-series. The .3750 mounting diameter is not hob-cut through for this style.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-A064S026 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal RIM. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 26 |
| Material | Stainless; Stainless Steel |