The S1F74Z-A064S025 is a 64-pitch cluster gear made of 303 stainless steel, with 25 teeth, a pitch diameter of 0.3906 inch, an outside diameter of 0.422 inch, and a bore diameter of 0.1873 inch. It features a 20° pressure angle and a concentricity tolerance of ±0.0003 inch. The gear uses a #4-40 set screw for shaft retention. It is designed for mounting with a hub and is part of a series specified for inch-sized applications.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-A064S025 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal RIM. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 25 |
| Material | Stainless; Stainless Steel |