The S1F74Z-A048S030 is a 48-pitch cluster gear with 30 teeth, made from 303 stainless steel, featuring a .1873-inch bore and a .500-inch outer diameter. It has a 20° pressure angle and a .3750-inch mounting diameter, with a concentricity tolerance of .0003 inch. The gear uses a #4-40 set screw for attachment and is designed for use with hubless gears in the S1268Z series. The gear's pitch diameter is .6250 inch, and all dimensions meet AGMA 10 standards.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-A048S030 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal RIM. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 30 |
| Material | Stainless; Stainless Steel |