S1F74Z-A048S024 is a 48 pitch cluster gear in 303 stainless steel with 24 teeth, a pitch diameter of 0.5000 inch, an outside diameter of 0.542 inch, and a bore of 0.1873 inch. It features a 20° pressure angle and a 0.3750 inch mounting diameter, with a #4-40 set screw for secure mounting. Concentricity is held within 0.0003 inch. The gear is designed for use with hubless mounting options in the S1268Z series.
Cluster gears are a collection of gears of different sizes mounted on the same shaft. Cluster gears are used in many different applications, such as Industrial machinery, medical equipment, and packaging equipment. Compact and accepting of both inch and metric sizes on the same shaft, cluster gears can be customized with a variety of gear ratios, and can drive two different mechanisms at the same time.
Call us: 516-328-3300
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S1F74Z-A048S024 |
| Product Name | Hubless AGMA 10 Gears in Stainless Steel, Aluminum, & Aluminum Core / Acetal RIM. are used. |
| Gear Type | Cluster; Rack |
| Number of Teeth | 24 |
| Material | Stainless; Stainless Steel |